DEWALT Industrial Tool Co. 1" x 16" x 18" SDS+ Hammer Bit DW5466

Description
SDS Plus Drill Bits: SDS Plus Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Elongated Four Flute Helix for Faster Material Removal Increased Steel Prevents Breakage
Description
SDS Plus Drill Bits: SDS Plus Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Elongated Four Flute Helix for Faster Material Removal Increased Steel Prevents Breakage

Suppliers

Company
Product
Description
Supplier Links
1" x 16" x 18" SDS+ Hammer Bit - DW5466 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1" x 16" x 18" SDS+ Hammer Bit
DW5466
1" x 16" x 18" SDS+ Hammer Bit DW5466
SDS Plus Drill Bits: SDS Plus Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Elongated Four Flute Helix for Faster Material Removal Increased Steel Prevents Breakage

SDS Plus Drill Bits: SDS Plus Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • Elongated Four Flute Helix for Faster Material Removal
  • Increased Steel Prevents Breakage
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5466
Product Name 1" x 16" x 18" SDS+ Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.138 inch (3.5 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 003581 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Twist
View Details