DEWALT Industrial Tool Co. 1-Piece 3-1/2" x 22" SDS Max Core Bit DW5923

Description
Carbide Core Bits: One Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal Low friction core body provides faster drilling One-piece design provides more durability than two-piece design
Description
Carbide Core Bits: One Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal Low friction core body provides faster drilling One-piece design provides more durability than two-piece design

Suppliers

Company
Product
Description
Supplier Links
1-Piece 3-1/2" x 22" SDS Max Core Bit - DW5923 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-Piece 3-1/2" x 22" SDS Max Core Bit
DW5923
1-Piece 3-1/2" x 22" SDS Max Core Bit DW5923
Carbide Core Bits: One Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal Low friction core body provides faster drilling One-piece design provides more durability than two-piece design

Carbide Core Bits: One Piece Carbide Core Bits
Product Features

  • Alternating tooth design delivers increased durability and quicker centering.
  • Tool free centering bit allows for easier removal
  • Low friction core body provides faster drilling
  • One-piece design provides more durability than two-piece design
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5923
Product Name 1-Piece 3-1/2" x 22" SDS Max Core Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
E-Z LOK™ Drill - HSS - 36.50 - 42060 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 36.50
View Details
Exchangeable Tip Drills - CoroDrill 870 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details