DEWALT Industrial Tool Co. 5/16" x 4" x 6-1/2" High Impact Carbide SDS+ DW5524

Description
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability
Description
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability

Suppliers

Company
Product
Description
Supplier Links
5/16" x 4" x 6-1/2" High Impact Carbide SDS+ - DW5524 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/16" x 4" x 6-1/2" High Impact Carbide SDS+
DW5524
5/16" x 4" x 6-1/2" High Impact Carbide SDS+ DW5524
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability

Carbide Drill Bits: Full Head Carbide SDS+
Product Features

  • 2X More Carbide for Long Life
  • Four flute design cleans debris out for fast, efficient drilling
  • Innovative Bonding System delivers extreme durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5524
Product Name 5/16" x 4" x 6-1/2" High Impact Carbide SDS+
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711178-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.875 inch (22.2 mm)
View Details