DEWALT Industrial Tool Co. 3/8" x 5" x 10" 2 Cutter Spline Shank Rotary Hammer Bit DW5700

Description
Spline Drill Bits: Two-Cutter Spline Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life. U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.
Description
Spline Drill Bits: Two-Cutter Spline Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life. U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
3/8" x 5" x 10" 2 Cutter Spline Shank Rotary Hammer Bit - DW5700 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/8" x 5" x 10" 2 Cutter Spline Shank Rotary Hammer Bit
DW5700
3/8" x 5" x 10" 2 Cutter Spline Shank Rotary Hammer Bit DW5700
Spline Drill Bits: Two-Cutter Spline Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life. U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

Spline Drill Bits: Two-Cutter Spline Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life.
  • U-Flute cleans debris out for fast, efficient drilling.
  • Open head design channels dust into flutes for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5700
Product Name 3/8" x 5" x 10" 2 Cutter Spline Shank Rotary Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216347 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.260 inch (32.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 00478 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.236 inch (? to 6.0 mm)
View Details