DEWALT Industrial Tool Co. 1/2" Single Speed Hammer Drill DWE5010

Description
Product Features 7.0 Amp motor provides high performance and overload protection Dual mode: hammerdrill/drill for wood, steel or masonry applications 4.3 lbs. - lightweight design for extended use and less user fatigue Two-finger, rubber trigger for user comfort 360° side handle with depth rod offers greater control, versatility, and increased depth accuracy Variable speed allows for precise hole placement on work surface Compact design (10.3" length) allows for comfortable use and easy access to tight spaces Lock-On trigger gives the option to keep the drill running continuously when doing repetitive applications
Description
Product Features 7.0 Amp motor provides high performance and overload protection Dual mode: hammerdrill/drill for wood, steel or masonry applications 4.3 lbs. - lightweight design for extended use and less user fatigue Two-finger, rubber trigger for user comfort 360° side handle with depth rod offers greater control, versatility, and increased depth accuracy Variable speed allows for precise hole placement on work surface Compact design (10.3" length) allows for comfortable use and easy access to tight spaces Lock-On trigger gives the option to keep the drill running continuously when doing repetitive applications

Suppliers

Company
Product
Description
Supplier Links
1/2" Single Speed Hammer Drill - DWE5010 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" Single Speed Hammer Drill
DWE5010
1/2" Single Speed Hammer Drill DWE5010
Product Features 7.0 Amp motor provides high performance and overload protection Dual mode: hammerdrill/drill for wood, steel or masonry applications 4.3 lbs. - lightweight design for extended use and less user fatigue Two-finger, rubber trigger for user comfort 360° side handle with depth rod offers greater control, versatility, and increased depth accuracy Variable speed allows for precise hole placement on work surface Compact design (10.3" length) allows for comfortable use and easy access to tight spaces Lock-On trigger gives the option to keep the drill running continuously when doing repetitive applications

Product Features

  • 7.0 Amp motor provides high performance and overload protection
  • Dual mode: hammerdrill/drill for wood, steel or masonry applications
  • 4.3 lbs. - lightweight design for extended use and less user fatigue
  • Two-finger, rubber trigger for user comfort
  • 360° side handle with depth rod offers greater control, versatility, and increased depth accuracy
  • Variable speed allows for precise hole placement on work surface
  • Compact design (10.3" length) allows for comfortable use and easy access to tight spaces
  • Lock-On trigger gives the option to keep the drill running continuously when doing repetitive applications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DWE5010
Product Name 1/2" Single Speed Hammer Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749053 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Shank 0.374 inch (9.5 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Masonry Bit - 48-16-2007 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details