DEWALT Industrial Tool Co. 5/32" x 4" Multi Material Drill Bit DWA56104

Description
Concrete & Masonry Drilling: Multi Material Drill Bits Product Features Carbide Split Point Tip for Maximum Sharpness Aggressive Flute Angles for Faster Drilling Speed No Spin Shank Eliminates Bit Slippage
Description
Concrete & Masonry Drilling: Multi Material Drill Bits Product Features Carbide Split Point Tip for Maximum Sharpness Aggressive Flute Angles for Faster Drilling Speed No Spin Shank Eliminates Bit Slippage

Suppliers

Company
Product
Description
Supplier Links
Baltimore, MD, USA
5/32" x 4" Multi Material Drill Bit
DWA56104
5/32" x 4" Multi Material Drill Bit DWA56104
Concrete & Masonry Drilling: Multi Material Drill Bits Product Features Carbide Split Point Tip for Maximum Sharpness Aggressive Flute Angles for Faster Drilling Speed No Spin Shank Eliminates Bit Slippage

Concrete & Masonry Drilling: Multi Material Drill Bits
Product Features

  • Carbide Split Point Tip for Maximum Sharpness
  • Aggressive Flute Angles for Faster Drilling Speed
  • No Spin Shank Eliminates Bit Slippage
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DWA56104
Product Name 5/32" x 4" Multi Material Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
#19 Carbide Drill x 1-1/2
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details
Drill Bits, Titanium Nitride Coated - For Wood/ Metal - 711370-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details