DEWALT Industrial Tool Co. 5" x 4" Core Bit Body DW5906

Description
Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design
Description
Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design

Suppliers

Company
Product
Description
Supplier Links
5" x 4" Core Bit Body - DW5906 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" x 4" Core Bit Body
DW5906
5" x 4" Core Bit Body DW5906
Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design

Carbide Core Bits: Two Piece Carbide Core Bits
Product Features

  • Alternating tooth design delivers increased durability and quicker centering.
  • Low friction core body provides faster drilling
  • Two-piece design provides more versatility than one-piece design
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5906
Product Name 5" x 4" Core Bit Body
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 215085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
High Speed Drill 220B-GP-5/64 - 220B-GP-5/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
#22 Carbide Jobber Drill with Composite Tip - 220-1570 #22 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details