DEWALT Industrial Tool Co. 3/16" x 2" x 4-1/2" High Impact Carbide SDS+ (Bulk-25) DW5502B25

Description
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability
Description
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability

Suppliers

Company
Product
Description
Supplier Links
3/16" x 2" x 4-1/2" High Impact Carbide SDS+ (Bulk-25) - DW5502B25 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/16" x 2" x 4-1/2" High Impact Carbide SDS+ (Bulk-25)
DW5502B25
3/16" x 2" x 4-1/2" High Impact Carbide SDS+ (Bulk-25) DW5502B25
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability

Carbide Drill Bits: Full Head Carbide SDS+
Product Features

  • 2X More Carbide for Long Life
  • Four flute design cleans debris out for fast, efficient drilling
  • Innovative Bonding System delivers extreme durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5502B25
Product Name 3/16" x 2" x 4-1/2" High Impact Carbide SDS+ (Bulk-25)
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238510 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 12mm
View Details
High Speed Drill 221B-GP-#23 - 221B-GP-#23 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
3/32
Specs
Product Drill
Units Fractional
Drill Type Twist; Dagger Drill
View Details