DEWALT Industrial Tool Co. 4" x 4" Core Bit Body DW5905

Description
Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design
Description
Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design

Suppliers

Company
Product
Description
Supplier Links
4" x 4" Core Bit Body - DW5905 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x 4" Core Bit Body
DW5905
4" x 4" Core Bit Body DW5905
Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design

Carbide Core Bits: Two Piece Carbide Core Bits
Product Features

  • Alternating tooth design delivers increased durability and quicker centering.
  • Low friction core body provides faster drilling
  • Two-piece design provides more versatility than one-piece design
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5905
Product Name 4" x 4" Core Bit Body
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bits - 213231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.213 inch (5.4 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
High Speed Drill 220HD-GP-9/64 - 220HD-GP-9/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
1/4
Specs
Product Drill
Units Fractional
Drill Type Twist; Double Margin Drill
View Details