DEWALT Industrial Tool Co. 18" Bull Point Bit SDS Max Shank (Bulk) DW5833B15

Description
Chisels & Demolition Steel: SDS Max Steel Product Features Fully hardened steel body delivers increased life and durability. Bulk packs of 10 or 15 available for the most common products.
Description
Chisels & Demolition Steel: SDS Max Steel Product Features Fully hardened steel body delivers increased life and durability. Bulk packs of 10 or 15 available for the most common products.

Suppliers

Company
Product
Description
Supplier Links
18" Bull Point Bit SDS Max Shank (Bulk) - DW5833B15 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
18" Bull Point Bit SDS Max Shank (Bulk)
DW5833B15
18" Bull Point Bit SDS Max Shank (Bulk) DW5833B15
Chisels & Demolition Steel: SDS Max Steel Product Features Fully hardened steel body delivers increased life and durability. Bulk packs of 10 or 15 available for the most common products.

Chisels & Demolition Steel: SDS Max Steel
Product Features

  • Fully hardened steel body delivers increased life and durability.
  • Bulk packs of 10 or 15 available for the most common products.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5833B15
Product Name 18" Bull Point Bit SDS Max Shank (Bulk)
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239921 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bit - 48-89-2225 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.438 inch (11.1 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details