DEWALT Industrial Tool Co. 1/2" x 10" x 12" High Impact Carbide SDS+ DW5539

Description
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability
Description
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability

Suppliers

Company
Product
Description
Supplier Links
1/2" x 10" x 12" High Impact Carbide SDS+ - DW5539 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" x 10" x 12" High Impact Carbide SDS+
DW5539
1/2" x 10" x 12" High Impact Carbide SDS+ DW5539
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability

Carbide Drill Bits: Full Head Carbide SDS+
Product Features

  • 2X More Carbide for Long Life
  • Four flute design cleans debris out for fast, efficient drilling
  • Innovative Bonding System delivers extreme durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5539
Product Name 1/2" x 10" x 12" High Impact Carbide SDS+
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bits - 216549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 4.92 inch (125 mm)
Material Hsco
View Details
Wood Spade Bit - NIRXL78 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details