DEWALT Industrial Tool Co. 18" Bull Point Bit SDS Max Shank DW5833

Description
Chisels & Demolition Steel: SDS Max Steel Product Features Fully hardened steel body delivers increased life and durability. Bulk packs of 10 or 15 available for the most common products.
Description
Chisels & Demolition Steel: SDS Max Steel Product Features Fully hardened steel body delivers increased life and durability. Bulk packs of 10 or 15 available for the most common products.

Suppliers

Company
Product
Description
Supplier Links
18" Bull Point Bit SDS Max Shank - DW5833 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
18" Bull Point Bit SDS Max Shank
DW5833
18" Bull Point Bit SDS Max Shank DW5833
Chisels & Demolition Steel: SDS Max Steel Product Features Fully hardened steel body delivers increased life and durability. Bulk packs of 10 or 15 available for the most common products.

Chisels & Demolition Steel: SDS Max Steel
Product Features

  • Fully hardened steel body delivers increased life and durability.
  • Bulk packs of 10 or 15 available for the most common products.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5833
Product Name 18" Bull Point Bit SDS Max Shank
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bits - 212935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.98 inch (152 mm)
Material High Speed Steel; Hss
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details
SST+ Drill Bit Sets -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details