DEWALT Industrial Tool Co. 3-1/2" x 4" Core Bit Body DW5904

Description
Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design
Description
Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design

Suppliers

Company
Product
Description
Supplier Links
3-1/2" x 4" Core Bit Body - DW5904 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3-1/2" x 4" Core Bit Body
DW5904
3-1/2" x 4" Core Bit Body DW5904
Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design

Carbide Core Bits: Two Piece Carbide Core Bits
Product Features

  • Alternating tooth design delivers increased durability and quicker centering.
  • Low friction core body provides faster drilling
  • Two-piece design provides more versatility than one-piece design
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5904
Product Name 3-1/2" x 4" Core Bit Body
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details
Stepped Cone Drill - 00476 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.346 inch (? to 8.8 mm)
View Details