DEWALT Industrial Tool Co. 12" Slotting Tool SDS Max Shank DW5842

Description
Chisels & Demolition Steel: SDS Max Steel Product Features Fully hardened steel body delivers increased life and durability. Bulk packs of 10 or 15 available for the most common products.
Description
Chisels & Demolition Steel: SDS Max Steel Product Features Fully hardened steel body delivers increased life and durability. Bulk packs of 10 or 15 available for the most common products.

Suppliers

Company
Product
Description
Supplier Links
12" Slotting Tool SDS Max Shank - DW5842 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12" Slotting Tool SDS Max Shank
DW5842
12" Slotting Tool SDS Max Shank DW5842
Chisels & Demolition Steel: SDS Max Steel Product Features Fully hardened steel body delivers increased life and durability. Bulk packs of 10 or 15 available for the most common products.

Chisels & Demolition Steel: SDS Max Steel
Product Features

  • Fully hardened steel body delivers increased life and durability.
  • Bulk packs of 10 or 15 available for the most common products.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5842
Product Name 12" Slotting Tool SDS Max Shank
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 216448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Wood Spade Bit - NIRXL12 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details