DEWALT Industrial Tool Co. 3/16" x 4-1/2" Multi Material Drill Bit DWA56124

Description
Concrete & Masonry Drilling: Multi Material Drill Bits Product Features Carbide Split Point Tip for Maximum Sharpness Aggressive Flute Angles for Faster Drilling Speed No Spin Shank Eliminates Bit Slippage
Description
Concrete & Masonry Drilling: Multi Material Drill Bits Product Features Carbide Split Point Tip for Maximum Sharpness Aggressive Flute Angles for Faster Drilling Speed No Spin Shank Eliminates Bit Slippage

Suppliers

Company
Product
Description
Supplier Links
Baltimore, MD, USA
3/16" x 4-1/2" Multi Material Drill Bit
DWA56124
3/16" x 4-1/2" Multi Material Drill Bit DWA56124
Concrete & Masonry Drilling: Multi Material Drill Bits Product Features Carbide Split Point Tip for Maximum Sharpness Aggressive Flute Angles for Faster Drilling Speed No Spin Shank Eliminates Bit Slippage

Concrete & Masonry Drilling: Multi Material Drill Bits
Product Features

  • Carbide Split Point Tip for Maximum Sharpness
  • Aggressive Flute Angles for Faster Drilling Speed
  • No Spin Shank Eliminates Bit Slippage
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DWA56124
Product Name 3/16" x 4-1/2" Multi Material Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Hole Saw - 31606 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/2 X 1/2 X 5/8 X 3-3/8 X 6- 2F RH BALL CARBIDE - 0224T00806256.3B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details