DEWALT Industrial Tool Co. 1-Piece 2" x 22" SDS Max Core Bit DW5917

Description
Carbide Core Bits: One Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal Low friction core body provides faster drilling One-piece design provides more durability than two-piece design
Description
Carbide Core Bits: One Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal Low friction core body provides faster drilling One-piece design provides more durability than two-piece design

Suppliers

Company
Product
Description
Supplier Links
1-Piece 2" x 22" SDS Max Core Bit - DW5917 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-Piece 2" x 22" SDS Max Core Bit
DW5917
1-Piece 2" x 22" SDS Max Core Bit DW5917
Carbide Core Bits: One Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal Low friction core body provides faster drilling One-piece design provides more durability than two-piece design

Carbide Core Bits: One Piece Carbide Core Bits
Product Features

  • Alternating tooth design delivers increased durability and quicker centering.
  • Tool free centering bit allows for easier removal
  • Low friction core body provides faster drilling
  • One-piece design provides more durability than two-piece design
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5917
Product Name 1-Piece 2" x 22" SDS Max Core Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details