DEWALT Industrial Tool Co. 1" x 31" x 36" High Impact 4 Cutter Spline DW5757

Description
Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.
Description
Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
1" x 31" x 36" High Impact 4 Cutter Spline - DW5757 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1" x 31" x 36" High Impact 4 Cutter Spline
DW5757
1" x 31" x 36" High Impact 4 Cutter Spline DW5757
Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.

Spline Drill Bits: Four-Cutter Spline Bits
Product Features

  • High Impact tip maximizes carbide surface contact for longer bit life.
  • Open head design channels dust into flutes for quicker drilling
  • Longer helix four flute design expedites mill removal for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5757
Product Name 1" x 31" x 36" High Impact 4 Cutter Spline
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
#19 Carbide Jobber Drill with Composite Tip - 220-1660 #19 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714010-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details