DEWALT Industrial Tool Co. 3/4" x 6" x 8" SDS+ Hammer Bit DW5453

Description
SDS Plus Drill Bits: SDS Plus Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Elongated Four Flute Helix for Faster Material Removal Increased Steel Prevents Breakage
Description
SDS Plus Drill Bits: SDS Plus Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Elongated Four Flute Helix for Faster Material Removal Increased Steel Prevents Breakage

Suppliers

Company
Product
Description
Supplier Links
3/4" x 6" x 8" SDS+ Hammer Bit - DW5453 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/4" x 6" x 8" SDS+ Hammer Bit
DW5453
3/4" x 6" x 8" SDS+ Hammer Bit DW5453
SDS Plus Drill Bits: SDS Plus Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Elongated Four Flute Helix for Faster Material Removal Increased Steel Prevents Breakage

SDS Plus Drill Bits: SDS Plus Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • Elongated Four Flute Helix for Faster Material Removal
  • Increased Steel Prevents Breakage
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5453
Product Name 3/4" x 6" x 8" SDS+ Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bits - 213859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.063 inch (1.6 mm)
OAL 1.69 inch (43 mm)
Material High Speed Steel; Hss
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details