DEWALT Industrial Tool Co. 1-Piece 3-1/2" x 22" Spline Core Bit DW5939

Description
Carbide Core Bits: One Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal Low friction core body provides faster drilling One-piece design provides more durability than two-piece design
Description
Carbide Core Bits: One Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal Low friction core body provides faster drilling One-piece design provides more durability than two-piece design

Suppliers

Company
Product
Description
Supplier Links
1-Piece 3-1/2" x 22" Spline Core Bit - DW5939 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-Piece 3-1/2" x 22" Spline Core Bit
DW5939
1-Piece 3-1/2" x 22" Spline Core Bit DW5939
Carbide Core Bits: One Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal Low friction core body provides faster drilling One-piece design provides more durability than two-piece design

Carbide Core Bits: One Piece Carbide Core Bits
Product Features

  • Alternating tooth design delivers increased durability and quicker centering.
  • Tool free centering bit allows for easier removal
  • Low friction core body provides faster drilling
  • One-piece design provides more durability than two-piece design
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5939
Product Name 1-Piece 3-1/2" x 22" Spline Core Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749054 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
1/4 X 1/4 X 3/8 X 1-1/8 X 4 - 3F RH - 0314T00403754.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details
Carbide Drills - Straight Flute Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details