DEWALT Industrial Tool Co. 5/8" x 16" x 18" High Impact 4 Cutter SDS+ Hammer Bit DW5472

Description
Carbide Drill Bits: 4 Cutter SDS Plus Bits Product Features High Impact Tip for Maximum Durability and Long Life Open Head Desgin for Faster Material Removal Enlongated 4 Flute Design for Faster Drilling
Description
Carbide Drill Bits: 4 Cutter SDS Plus Bits Product Features High Impact Tip for Maximum Durability and Long Life Open Head Desgin for Faster Material Removal Enlongated 4 Flute Design for Faster Drilling

Suppliers

Company
Product
Description
Supplier Links
5/8" x 16" x 18" High Impact 4 Cutter SDS+ Hammer Bit - DW5472 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/8" x 16" x 18" High Impact 4 Cutter SDS+ Hammer Bit
DW5472
5/8" x 16" x 18" High Impact 4 Cutter SDS+ Hammer Bit DW5472
Carbide Drill Bits: 4 Cutter SDS Plus Bits Product Features High Impact Tip for Maximum Durability and Long Life Open Head Desgin for Faster Material Removal Enlongated 4 Flute Design for Faster Drilling

Carbide Drill Bits: 4 Cutter SDS Plus Bits
Product Features

  • High Impact Tip for Maximum Durability and Long Life
  • Open Head Desgin for Faster Material Removal
  • Enlongated 4 Flute Design for Faster Drilling
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5472
Product Name 5/8" x 16" x 18" High Impact 4 Cutter SDS+ Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 215243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
High Speed Drill 220-3/16 - 220-3/16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 35-351 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.250 inch (31.7 mm)
View Details