DEWALT Industrial Tool Co. 1-1/4" x 17" x 22" High Impact 4 Cutter Spline DW5761

Description
Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.
Description
Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
1-1/4" x 17" x 22" High Impact 4 Cutter Spline - DW5761 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-1/4" x 17" x 22" High Impact 4 Cutter Spline
DW5761
1-1/4" x 17" x 22" High Impact 4 Cutter Spline DW5761
Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.

Spline Drill Bits: Four-Cutter Spline Bits
Product Features

  • High Impact tip maximizes carbide surface contact for longer bit life.
  • Open head design channels dust into flutes for quicker drilling
  • Longer helix four flute design expedites mill removal for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5761
Product Name 1-1/4" x 17" x 22" High Impact 4 Cutter Spline
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 212913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details
Y Letter Cobalt Jobber Length Drill - DD4425B6 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711303-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details