DEWALT Industrial Tool Co. 27/32" x 11" x 16" High Impact 4 Cutter Spline DW5751

Description
Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.
Description
Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
27/32" x 11" x 16" High Impact 4 Cutter Spline - DW5751 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
27/32" x 11" x 16" High Impact 4 Cutter Spline
DW5751
27/32" x 11" x 16" High Impact 4 Cutter Spline DW5751
Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.

Spline Drill Bits: Four-Cutter Spline Bits
Product Features

  • High Impact tip maximizes carbide surface contact for longer bit life.
  • Open head design channels dust into flutes for quicker drilling
  • Longer helix four flute design expedites mill removal for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5751
Product Name 27/32" x 11" x 16" High Impact 4 Cutter Spline
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215883 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.134 inch (105.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details