DEWALT Industrial Tool Co. 3/16" x 6" x 8-1/2" High Impact Carbide SDS+ (Bulk-25) DW5504B25

Description
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability
Description
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability

Suppliers

Company
Product
Description
Supplier Links
3/16" x 6" x 8-1/2" High Impact Carbide SDS+ (Bulk-25) - DW5504B25 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/16" x 6" x 8-1/2" High Impact Carbide SDS+ (Bulk-25)
DW5504B25
3/16" x 6" x 8-1/2" High Impact Carbide SDS+ (Bulk-25) DW5504B25
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability

Carbide Drill Bits: Full Head Carbide SDS+
Product Features

  • 2X More Carbide for Long Life
  • Four flute design cleans debris out for fast, efficient drilling
  • Innovative Bonding System delivers extreme durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5504B25
Product Name 3/16" x 6" x 8-1/2" High Impact Carbide SDS+ (Bulk-25)
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Wood Spade Bit - 34A-1/2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details
5/16 X 5/16 X 1/2 X 3 - 3F RH - 0337T00505002 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details