DEWALT Industrial Tool Co. 5/8" x 10" x 12" SDS+ Hammer Bit DW5447

Description
SDS Plus Drill Bits: SDS Plus Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Elongated Four Flute Helix for Faster Material Removal Increased Steel Prevents Breakage
Description
SDS Plus Drill Bits: SDS Plus Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Elongated Four Flute Helix for Faster Material Removal Increased Steel Prevents Breakage

Suppliers

Company
Product
Description
Supplier Links
5/8" x 10" x 12" SDS+ Hammer Bit - DW5447 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/8" x 10" x 12" SDS+ Hammer Bit
DW5447
5/8" x 10" x 12" SDS+ Hammer Bit DW5447
SDS Plus Drill Bits: SDS Plus Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Elongated Four Flute Helix for Faster Material Removal Increased Steel Prevents Breakage

SDS Plus Drill Bits: SDS Plus Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • Elongated Four Flute Helix for Faster Material Removal
  • Increased Steel Prevents Breakage
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5447
Product Name 5/8" x 10" x 12" SDS+ Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216397 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.992 inch (76.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Boring Bit - 149H2-2-9/16 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 5.00 inch (127 mm)
View Details
3/8 X 3/8 X 1 X 2-1/2 - 3F RH BALL CARBIDE - 0337T006100025B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details