DEWALT Industrial Tool Co. 1-1/8" x 18" x 22-1/2" 2 Cutter SDS Max Rotary Hammer Bit DW5879

Description
SDS Max Drill Bits: Two-Cutter SDS Max Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.
Description
SDS Max Drill Bits: Two-Cutter SDS Max Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
1-1/8" x 18" x 22-1/2" 2 Cutter SDS Max Rotary Hammer Bit - DW5879 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-1/8" x 18" x 22-1/2" 2 Cutter SDS Max Rotary Hammer Bit
DW5879
1-1/8" x 18" x 22-1/2" 2 Cutter SDS Max Rotary Hammer Bit DW5879
SDS Max Drill Bits: Two-Cutter SDS Max Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

SDS Max Drill Bits: Two-Cutter SDS Max Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • U-Flute cleans debris out for fast, efficient drilling.
  • Open head design channels dust into flutes for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5879
Product Name 1-1/8" x 18" x 22-1/2" 2 Cutter SDS Max Rotary Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
HSS Power Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Specs
Product Drill Set
Units Fractional; Metric
Drill Type Combination Drill / Tap
View Details
Auger Drill Bit - 62PTS-7/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.875 inch (22.2 mm)
Shank Hex
View Details