DEWALT Industrial Tool Co. 5/8" x 8" x 13-1/2" 2 Cutter SDS Max Rotary Hammer Bit DW5870

Description
SDS Max Drill Bits: Two-Cutter SDS Max Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.
Description
SDS Max Drill Bits: Two-Cutter SDS Max Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
5/8" x 8" x 13-1/2" 2 Cutter SDS Max Rotary Hammer Bit - DW5870 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/8" x 8" x 13-1/2" 2 Cutter SDS Max Rotary Hammer Bit
DW5870
5/8" x 8" x 13-1/2" 2 Cutter SDS Max Rotary Hammer Bit DW5870
SDS Max Drill Bits: Two-Cutter SDS Max Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

SDS Max Drill Bits: Two-Cutter SDS Max Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • U-Flute cleans debris out for fast, efficient drilling.
  • Open head design channels dust into flutes for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5870
Product Name 5/8" x 8" x 13-1/2" 2 Cutter SDS Max Rotary Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238513 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 22mm
View Details
High Speed Drill 221B-#33 - 221B-#33 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Ltr N Carbide Jobber Drill with Composite Tip - 220-3020
Specs
Product Drill
Units Letter
Drill Type Twist; Jobber
View Details