DEWALT Industrial Tool Co. 1-1/16" x 18" x 22-1/2" 4 Cutter SDS Max Rotary Hammer Bit DW5823

Description
SDS Max Drill Bits: Four-Cutter SDS Max Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling. Longer helix four flute design expedites mill removal for quicker drilling.
Description
SDS Max Drill Bits: Four-Cutter SDS Max Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling. Longer helix four flute design expedites mill removal for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
1-1/16" x 18" x 22-1/2" 4 Cutter SDS Max Rotary Hammer Bit - DW5823 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-1/16" x 18" x 22-1/2" 4 Cutter SDS Max Rotary Hammer Bit
DW5823
1-1/16" x 18" x 22-1/2" 4 Cutter SDS Max Rotary Hammer Bit DW5823
SDS Max Drill Bits: Four-Cutter SDS Max Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling. Longer helix four flute design expedites mill removal for quicker drilling.

SDS Max Drill Bits: Four-Cutter SDS Max Bits
Product Features

  • High Impact tip maximizes carbide surface contact for longer bit life.
  • Open head design channels dust into flutes for quicker drilling.
  • Longer helix four flute design expedites mill removal for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5823
Product Name 1-1/16" x 18" x 22-1/2" 4 Cutter SDS Max Rotary Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details