DEWALT Industrial Tool Co. 7/32" x 4-1/2" Multi Material Drill Bit DWA56144

Description
Concrete & Masonry Drilling: Multi Material Drill Bits Product Features Carbide Split Point Tip for Maximum Sharpness Aggressive Flute Angles for Faster Drilling Speed No Spin Shank Eliminates Bit Slippage
Description
Concrete & Masonry Drilling: Multi Material Drill Bits Product Features Carbide Split Point Tip for Maximum Sharpness Aggressive Flute Angles for Faster Drilling Speed No Spin Shank Eliminates Bit Slippage

Suppliers

Company
Product
Description
Supplier Links
Baltimore, MD, USA
7/32" x 4-1/2" Multi Material Drill Bit
DWA56144
7/32" x 4-1/2" Multi Material Drill Bit DWA56144
Concrete & Masonry Drilling: Multi Material Drill Bits Product Features Carbide Split Point Tip for Maximum Sharpness Aggressive Flute Angles for Faster Drilling Speed No Spin Shank Eliminates Bit Slippage

Concrete & Masonry Drilling: Multi Material Drill Bits
Product Features

  • Carbide Split Point Tip for Maximum Sharpness
  • Aggressive Flute Angles for Faster Drilling Speed
  • No Spin Shank Eliminates Bit Slippage
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DWA56144
Product Name 7/32" x 4-1/2" Multi Material Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 213635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 172965 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 3.54 inch (90 mm)
Material Chrome Vanadium Steel
# of Pieces 1
View Details
Drill Bit - 53105 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.141 inch (3.6 mm)
View Details
2 suppliers