DEWALT Industrial Tool Co. 1X31X36 High Impact 4 Cutter SDS Max DW5820

Description
SDS Max Drill Bits: Four-Cutter SDS Max Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling. Longer helix four flute design expedites mill removal for quicker drilling.
Description
SDS Max Drill Bits: Four-Cutter SDS Max Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling. Longer helix four flute design expedites mill removal for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
1X31X36 High Impact 4 Cutter SDS Max - DW5820 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1X31X36 High Impact 4 Cutter SDS Max
DW5820
1X31X36 High Impact 4 Cutter SDS Max DW5820
SDS Max Drill Bits: Four-Cutter SDS Max Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling. Longer helix four flute design expedites mill removal for quicker drilling.

SDS Max Drill Bits: Four-Cutter SDS Max Bits
Product Features

  • High Impact tip maximizes carbide surface contact for longer bit life.
  • Open head design channels dust into flutes for quicker drilling.
  • Longer helix four flute design expedites mill removal for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5820
Product Name 1X31X36 High Impact 4 Cutter SDS Max
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
#30 Carbide Drill x 1/2
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711335-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details