DEWALT Industrial Tool Co. 3/4" x 16" x 21-1/2" 2 Cutter SDS Max Rotary Hammer Bit DW5873

Description
SDS Max Drill Bits: Two-Cutter SDS Max Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.
Description
SDS Max Drill Bits: Two-Cutter SDS Max Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
3/4" x 16" x 21-1/2" 2 Cutter SDS Max Rotary Hammer Bit - DW5873 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/4" x 16" x 21-1/2" 2 Cutter SDS Max Rotary Hammer Bit
DW5873
3/4" x 16" x 21-1/2" 2 Cutter SDS Max Rotary Hammer Bit DW5873
SDS Max Drill Bits: Two-Cutter SDS Max Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

SDS Max Drill Bits: Two-Cutter SDS Max Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • U-Flute cleans debris out for fast, efficient drilling.
  • Open head design channels dust into flutes for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5873
Product Name 3/4" x 16" x 21-1/2" 2 Cutter SDS Max Rotary Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182011 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 5.94 inch (151 mm)
Material High Speed Steel; High Speed Steel
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Hole Saw - 31512 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/4 X 3/4 X 2 X 6 - 2F RH BALL END CARBIDE - 0235T01220006B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details