DEWALT Industrial Tool Co. 1-1/8" x 8" x 10" High Impact 4 Cutter SDS+ Hammer Bit DW5481

Description
Carbide Drill Bits: 4 Cutter SDS Plus Bits Product Features High Impact Tip for Maximum Durability and Long Life Open Head Desgin for Faster Material Removal Enlongated 4 Flute Design for Faster Drilling
Description
Carbide Drill Bits: 4 Cutter SDS Plus Bits Product Features High Impact Tip for Maximum Durability and Long Life Open Head Desgin for Faster Material Removal Enlongated 4 Flute Design for Faster Drilling

Suppliers

Company
Product
Description
Supplier Links
1-1/8" x 8" x 10" High Impact 4 Cutter SDS+ Hammer Bit - DW5481 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-1/8" x 8" x 10" High Impact 4 Cutter SDS+ Hammer Bit
DW5481
1-1/8" x 8" x 10" High Impact 4 Cutter SDS+ Hammer Bit DW5481
Carbide Drill Bits: 4 Cutter SDS Plus Bits Product Features High Impact Tip for Maximum Durability and Long Life Open Head Desgin for Faster Material Removal Enlongated 4 Flute Design for Faster Drilling

Carbide Drill Bits: 4 Cutter SDS Plus Bits
Product Features

  • High Impact Tip for Maximum Durability and Long Life
  • Open Head Desgin for Faster Material Removal
  • Enlongated 4 Flute Design for Faster Drilling
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5481
Product Name 1-1/8" x 8" x 10" High Impact 4 Cutter SDS+ Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits - 216454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details