DEWALT Industrial Tool Co. 1-1/2" x 11" x 16" 2 Cutter Spline Shank Rotary Hammer Bit DW5731

Description
Spline Drill Bits: Two-Cutter Spline Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life. U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.
Description
Spline Drill Bits: Two-Cutter Spline Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life. U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
1-1/2" x 11" x 16" 2 Cutter Spline Shank Rotary Hammer Bit - DW5731 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-1/2" x 11" x 16" 2 Cutter Spline Shank Rotary Hammer Bit
DW5731
1-1/2" x 11" x 16" 2 Cutter Spline Shank Rotary Hammer Bit DW5731
Spline Drill Bits: Two-Cutter Spline Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life. U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

Spline Drill Bits: Two-Cutter Spline Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life.
  • U-Flute cleans debris out for fast, efficient drilling.
  • Open head design channels dust into flutes for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5731
Product Name 1-1/2" x 11" x 16" 2 Cutter Spline Shank Rotary Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
Material High Speed Steel; Hss
Flutes / Edges 5
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
#23 Carbide Jobber Drill with Composite Tip - 220-1540 #23 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
Auger Drill Bit - 66PT-7/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.875 inch (22.2 mm)
Shank Hex
View Details