DEWALT Industrial Tool Co. 5/8" x 16" x 21-1/2" 2 Cutter SDS Max Rotary Hammer Bit DW5871

Description
SDS Max Drill Bits: Two-Cutter SDS Max Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.
Description
SDS Max Drill Bits: Two-Cutter SDS Max Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
5/8" x 16" x 21-1/2" 2 Cutter SDS Max Rotary Hammer Bit - DW5871 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/8" x 16" x 21-1/2" 2 Cutter SDS Max Rotary Hammer Bit
DW5871
5/8" x 16" x 21-1/2" 2 Cutter SDS Max Rotary Hammer Bit DW5871
SDS Max Drill Bits: Two-Cutter SDS Max Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

SDS Max Drill Bits: Two-Cutter SDS Max Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • U-Flute cleans debris out for fast, efficient drilling.
  • Open head design channels dust into flutes for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5871
Product Name 5/8" x 16" x 21-1/2" 2 Cutter SDS Max Rotary Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.150 inch (3.8 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bit - 48-89-2838 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.344 inch (8.7 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details