DEWALT Industrial Tool Co. 3" x 4" Core Bit Body DW5903

Description
Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design
Description
Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design

Suppliers

Company
Product
Description
Supplier Links
3" x 4" Core Bit Body - DW5903 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3" x 4" Core Bit Body
DW5903
3" x 4" Core Bit Body DW5903
Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design

Carbide Core Bits: Two Piece Carbide Core Bits
Product Features

  • Alternating tooth design delivers increased durability and quicker centering.
  • Low friction core body provides faster drilling
  • Two-piece design provides more versatility than one-piece design
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5903
Product Name 3" x 4" Core Bit Body
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.244 inch (6.2 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
1/4 X 1/4 X 3/8 X 2-1/8 X 4 - 3F RH - 0314T00403754.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details
Carbide Drills - Jobber Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details