DEWALT Industrial Tool Co. 1-Piece 3-1/4" x 22" SDS Max Core Bit DW5921

Description
Carbide Core Bits: One Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal Low friction core body provides faster drilling One-piece design provides more durability than two-piece design
Description
Carbide Core Bits: One Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal Low friction core body provides faster drilling One-piece design provides more durability than two-piece design

Suppliers

Company
Product
Description
Supplier Links
1-Piece 3-1/4" x 22" SDS Max Core Bit - DW5921 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-Piece 3-1/4" x 22" SDS Max Core Bit
DW5921
1-Piece 3-1/4" x 22" SDS Max Core Bit DW5921
Carbide Core Bits: One Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal Low friction core body provides faster drilling One-piece design provides more durability than two-piece design

Carbide Core Bits: One Piece Carbide Core Bits
Product Features

  • Alternating tooth design delivers increased durability and quicker centering.
  • Tool free centering bit allows for easier removal
  • Low friction core body provides faster drilling
  • One-piece design provides more durability than two-piece design
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5921
Product Name 1-Piece 3-1/4" x 22" SDS Max Core Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216117 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.984 inch (152.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
High Speed Drill 221B-#32 - 221B-#32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
23/64" Cobalt Jobber Length Drill - DD4023B6 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details