DEWALT Industrial Tool Co. 5/8X16X21-1/2 High Impact 4 Cutter SDS Max DW5809

Description
SDS Max Drill Bits: Four-Cutter SDS Max Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling. Longer helix four flute design expedites mill removal for quicker drilling.
Description
SDS Max Drill Bits: Four-Cutter SDS Max Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling. Longer helix four flute design expedites mill removal for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
5/8X16X21-1/2 High Impact 4 Cutter SDS Max - DW5809 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/8X16X21-1/2 High Impact 4 Cutter SDS Max
DW5809
5/8X16X21-1/2 High Impact 4 Cutter SDS Max DW5809
SDS Max Drill Bits: Four-Cutter SDS Max Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling. Longer helix four flute design expedites mill removal for quicker drilling.

SDS Max Drill Bits: Four-Cutter SDS Max Bits
Product Features

  • High Impact tip maximizes carbide surface contact for longer bit life.
  • Open head design channels dust into flutes for quicker drilling.
  • Longer helix four flute design expedites mill removal for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5809
Product Name 5/8X16X21-1/2 High Impact 4 Cutter SDS Max
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 213865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.071 inch (1.8 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Taper Shank Drill 200C-49/64 - 200C-49/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
Ltr X Carbide Jobber Drill with Composite Tip - 220-3970
Specs
Product Drill
Units Letter
Drill Type Twist; Jobber
View Details