DEWALT Industrial Tool Co. 7/8" x 17" x 22" 2 Cutter Spline Shank Rotary Hammer Bit DW5720

Description
Spline Drill Bits: Two-Cutter Spline Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life. U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.
Description
Spline Drill Bits: Two-Cutter Spline Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life. U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
7/8" x 17" x 22" 2 Cutter Spline Shank Rotary Hammer Bit - DW5720 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7/8" x 17" x 22" 2 Cutter Spline Shank Rotary Hammer Bit
DW5720
7/8" x 17" x 22" 2 Cutter Spline Shank Rotary Hammer Bit DW5720
Spline Drill Bits: Two-Cutter Spline Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life. U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

Spline Drill Bits: Two-Cutter Spline Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life.
  • U-Flute cleans debris out for fast, efficient drilling.
  • Open head design channels dust into flutes for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5720
Product Name 7/8" x 17" x 22" 2 Cutter Spline Shank Rotary Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216218 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
7.5MM Carbide Jobber Drill with Composite Tip - 220-2953 7.5mm comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Jobber
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711514-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.125 inch (28.6 mm)
View Details