Dantona Industries, Inc. Datasheets for Disposable (Primary) Batteries

Disposable primary batteries are replaced once the energy supply is depleted. Their energy is produced when the materials within the battery react and are exhausted.
Disposable (Primary) Batteries: Learn more

Page: 1 2
Product Name Notes
CR2
Check the polarity on the connector to make sure this is a match. If it does not match exactly, CUSTOM-306 might be the battery that is needed.
A board mountable horizontal 2 pin configuration with a 15mm spread.
A board mountable horizontal 2 pin configuration.
A board mountable horizontal 3 pin configuration.
A board mountable vertical 2 pin configuration.
A board mountable vertical 3 pin configuration.
Custom Made Battery Pack
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 12V Capacity: 1800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells:...
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 2.4V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination...
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells:...
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 4.8V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination...
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination...
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 750mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells:...
Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination...
Manufacturer: Energizer Product Category: Battery , Non-Rechargeable 9V Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 550mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: 9V Cell Size: Number of Cells: 1 Termination...
Manufacturer: FDK Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 220mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number...
Manufacturer: Panasonic Product Category: 1.2V Consumer Top (Bulk) , Battery Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 750mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AAA Cell Size: Number of...
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 100mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number...
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 175mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style:...
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 190mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Coin Cell Cell Size: Number...
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 225mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number...
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 255mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Coin Cell Cell Size: Number...
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 265mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number...
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 550mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number...
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 560mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number...
Manufacturer: Panasonic Product Category: Battery , Non-Rechargeable 9V Rechargeable/Non Rechargeable: Output Voltage: 9V Capacity: 550mAh Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2) Cell Type: 9V Cell Size: Number of Cells: 1 Termination...
Manufacturer: Renata Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 550mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number...
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 5000mAh Battery Chemistry: Nickel Metal Hydride (NIMH)...
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 2100mAh Battery Chemistry:...
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , Battery Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1000mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AA Cell Size: AA Number of Cells:...
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , Battery Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1000mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AAA Cell Size: Number of Cells:...
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , Battery Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: AA Number of...
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , Battery Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 2500mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: C Cell Size: Number of Cells: 1...
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , Battery Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 2700mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: AA Number of...
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , Battery Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 350mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AAA Cell Size: Number of Cells: 1...
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , Battery Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AA Cell Size: AA Number of Cells:...
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1100mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type:...
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell...
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 2500mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type:...
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 4500mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell...
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 750mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell...
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type:...
Manufacturer: Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 265mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of...
Manufacturer: Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 270mAh Battery Chemistry: Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1...
Manufacturer: Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 550mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of...
Manufacturer: Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 160mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Cylindrical Cell Size: Number of Cells:...
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1000mAh Battery Chemistry: Lithium Cell Type: 1/2AA Cell Size: Number of Cells: 1...
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1200mAh Battery Chemistry: Lithium Cell Type: 1/2AA Cell Size: Number of Cells: 1...
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1500mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1...
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 19000mAh Battery Chemistry: Lithium Cell Type: Cylindrical Cell Size: Number of Cells: 1...
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2000mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1...
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2100mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1...
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2450mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1...
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2600mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1...
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 3600mAh Battery Chemistry: Lithium Cell Type: A Cell Size: Number of Cells: 1...
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 7200mAh Battery Chemistry: Lithium Cell Type: A Cell Size: Number of Cells: 2...
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1400mAh Battery Chemistry: Lithium Cell Type: 5/3N Cell Size: Number of Cells: 1...
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1800mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 1...
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 220mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells:...
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 850mAh Battery Chemistry: Lithium Cell Type: 1/2AA Cell Size: Number of Cells: 1...
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 2900mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 5...
Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 2.4V Capacity: 700mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AA Cell Size: Number of Cells:...
Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 4.8V Capacity: 350mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AAA Cell Size: Number of Cells:...
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs , Security System Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 2100mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA...
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs , Security System Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 3800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell...
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 2.4V Capacity: 80mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: 1/4AAA Cell Size: Number...
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1650mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: Number...
Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 8.4V Capacity: 750mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AAA Cell Size: Number...
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 3800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: 4/3A Cell Size: Number of Cells: 1 Termination style: Flat Top...
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 1200mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 1 Termination style: 9 Volt Snaps Height: 0.6 Length:...
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 220mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.126 Length:...
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 2400mAh Battery Chemistry: Lithium Cell Type: 4/5A Cell Size: Number of Cells: 1 Termination style: Connector Height: 1.9 Length: 0.7...
Replacement PLC Battery for Allen Bradley 1746-BAS and More!
Replacement PLC Battery for Allen Bradley 1756-BA1 and More!
Replacement PLC Battery for Allen Bradley 94811501 and More!
Replacement PLC Battery for Allen Bradley 95546902 and More!
Replacement PLC Battery for Denso 410076-0090 and More!
Replacement PLC Battery for Denso 410076-0170 and More!
Replacement PLC Battery for Eternacell B9670MC and More!
Replacement PLC Battery for GE Fanuc 44A724534-001 and More!
Replacement PLC Battery for GE Fanuc A20B-0130-K106 and More!
Replacement PLC Battery for GE Fanuc A98L-0031-0006 and More!
Replacement PLC Battery for GE Fanuc A98L-031-001 and More!
The part number ELB1P201NB has been released with two different connectors. Please look at the connectors of the two batteries to make sure that you are selecting the correct battery...
This replacement 1.2 Volt 1200 mAh Nickel Cadmium battery is used in the Lithonia – ELB0300 Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 1.2 Volt 1200 mAh Nickel Cadmium battery is used in the Lithonia – ELB1210N Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 1.2 Volt 1400 mAh Nickel Cadmium battery is used in the Lithonia – LQMSW3R12277ELW Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 1.2 Volt 1400 mAh Nickel Cadmium battery is used in the Mcphilben – 789477001 Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 1.2 volt 750 mAh Nickel Metal Hydride battery fits the Philips – CD4450B Cordless Phone and meets or exceeds original manufacturer specifications.
This replacement 10.8 Volt 1300 mAh Nickel Cadmium battery is used in the Teig – 850.0069 Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 10.8 Volt 400 mAh Nickel Cadmium battery is used in the T & B – 51426 Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 2.4 Volt 3000 mAh Nickel Cadmium battery is used in the Evenlite – Sentry CDI Industrial Series Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 2.4 Volt 600 mAh Nickel Cadmium battery is used in the ATEK CESL-10-1-R-S Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 2.4 Volt 600 mAh Nickel Cadmium battery is used in the High-Lites – ZZ-39-211 Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 2.4 Volt 600 mAh Nickel Cadmium battery is used in the Lithonia 10010034 Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 3.6 Volt 1000 mAh Nickel Cadmium battery is used in many appilcations and meets or exceeds original manufacturer specifications.
This replacement 3.6 Volt 600 mAh Nickel Cadmium battery is used in the At-Lite – 24-4009 Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 3.6 Volt 800 mAh Nickel Cadmium battery is used in the Yorklight B15AA02 Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 4.8 Volt 1100 mAh Nickel Cadmium battery is used in many appilcations and meets or exceeds original manufacturer specifications.
This replacement 4.8 Volt 1500 mAh Nickel Cadmium battery is used in the Prescolite – E2377-01-00 Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 4.8 Volt 400 mAh Nickel Cadmium battery is used in the Kaufel – 850.0034 Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 4.8 Volt 750 mAh Nickel Metal Hydride battery is used in the Miscellaneous Batteries – SOLAR LIGHTS Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the All Fit – E1021R Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the Dual-Lite – 0120790 REV B Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the Dual-Lite – 120859 Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the Honeywell – LYNXRCHKIT-SHA Lynx Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the Lithonia – 277ELNF Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the Simkar – 6600012 Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 6 Volt 1900 mAh Nickel Cadmium battery is used in the Baghelli – 026-139 Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 6 Volt 2200 mAh Alkaline battery is used in Parking Meters and meets or exceeds original manufacturer specifications.
This replacement 6 Volt 4000 mAh Nickel Cadmium battery is used in the DC Battery – 1599 Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 6 Volt 4000 mAh Nickel Cadmium battery is used in the IBM – FC2778 Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 6 Volt 800 mAh Nickel Cadmium battery is used in the Aritech – DU140 Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 7.2 Volt 2500 mAh Nickel Cadmium battery is used in the Unitech – 0253799 Emergency Lighting and meets or exceeds original manufacturer specifications.
This replacement 7.2 Volt 400 mAh Nickel Cadmium battery is used in the Chloride – ISPLWDIRF Emergency Lighting and meets or exceeds original manufacturer specifications.

Next >>