Manufacturer:
Product Category: 3V Coin , Battery
Rechargeable/Non Rechargeable:
Output Voltage: 3V
Capacity: 550mAh
Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR)
Cell Type: Coin Cell
Cell Size:
Number of Cells: 1
Termination style: Pressure
Height: 1
Length: 0.2
Width:
Weight: 0.1 oz
Dantona CR2450 Lithium Battery 3V 550mA
| Dantona Industries, Inc. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Batteries | Batteries |
| Product Number | COMP-33 | COMP-33 |
| Product Name | 3V Coin - Battery | Batteries |
| Primary Batteries | Lithium / Manganese Dioxide | |
| Standard Cylindrical Battery Sizes | Coin Cell | |
| Specialty Cells | Coin Cell or Button Cell | |
| Voltage | 3 volts |