Dantona Industries, Inc. 1.2V Consumer Top (Bulk) - 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells AA-2100NMFT

Description
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 2100mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: AA Number of Cells: 1 Termination style: Flat Top Height: 0.6 Length: 1.9 Width: Weight: 0.9 oz
Request a Quote Datasheet
Description
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 2100mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: AA Number of Cells: 1 Termination style: Flat Top Height: 0.6 Length: 1.9 Width: Weight: 0.9 oz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V Consumer Top (Bulk) - 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells - AA-2100NMFT - Dantona Industries, Inc.
Wantagh, NY, United States
1.2V Consumer Top (Bulk) - 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells
AA-2100NMFT
1.2V Consumer Top (Bulk) - 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells AA-2100NMFT
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 2100mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: AA Number of Cells: 1 Termination style: Flat Top Height: 0.6 Length: 1.9 Width: Weight: 0.9 oz

Manufacturer:

Product Category: 1.2V Consumer Top (Bulk) , 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells

Rechargeable/Non Rechargeable:

Output Voltage: 1.2V

Capacity: 2100mAh

Battery Chemistry: Nickel Metal Hydride (NIMH)

Cell Type: AA

Cell Size: AA

Number of Cells: 1

Termination style: Flat Top

Height: 0.6

Length: 1.9

Width:

Weight: 0.9 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
AA-2100NMFT
Batteries AA-2100NMFT
Dantona EBC-501-0 NiMH Battery 1.2V 210

Dantona EBC-501-0 NiMH Battery 1.2V 210

Buy Now
Nickel Metal Hydride-Nimh Rechargeable Battery; Battery Voltage Dantona Industries - 69R7512 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Rechargeable Battery; Battery Voltage Dantona Industries
69R7512
Nickel Metal Hydride-Nimh Rechargeable Battery; Battery Voltage Dantona Industries 69R7512
NICKEL METAL HYDRIDE-NIMH RECHARGEABLE BATTERY; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.1Ah; Battery Size Code:AA; Battery Terminals:PCB Lug; External Diameter:14mm; External Height:50mm RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH RECHARGEABLE BATTERY; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.1Ah; Battery Size Code:AA; Battery Terminals:PCB Lug; External Diameter:14mm; External Height:50mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number AA-2100NMFT AA-2100NMFT 69R7512
Product Name 1.2V Consumer Top (Bulk) - 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells Batteries Nickel Metal Hydride-Nimh Rechargeable Battery; Battery Voltage Dantona Industries
Secondary Batteries Nickel-metal Hydride Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA; AA AA; AA
Voltage 1.2 volts 1.2 volts
Capacity 2.1 ampere-hr 2.1 ampere-hr
Depth 1.9 inch (48.26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
9V Batteries - 325783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 9V
Capacity 0.5500 ampere-hr
View Details