Dantona Industries, Inc. Battery, Coin/Button; Lithium; 3 V; 35 mAh; 12 mm Dia. x 2.0 mm H CR1220

Description
Chemical System Lithium, 3 V, Batteries Features Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature Stable Discharge Characteristics (Uniform Discharge Voltage) Superior High-Rate Pulse Discharge Characteristics Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Extremely Safe (UL Recognized Component; File No. MH12383) Applications Calculators Electronic Notebooks PC Cards LED Related Medical Equipment Memory Back-Up Power Source
Description
Chemical System Lithium, 3 V, Batteries Features Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature Stable Discharge Characteristics (Uniform Discharge Voltage) Superior High-Rate Pulse Discharge Characteristics Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Extremely Safe (UL Recognized Component; File No. MH12383) Applications Calculators Electronic Notebooks PC Cards LED Related Medical Equipment Memory Back-Up Power Source

Suppliers

Company
Product
Description
Supplier Links
Battery, Coin/Button; Lithium; 3 V; 35 mAh; 12 mm Dia. x 2.0 mm H - 70157363 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Coin/Button; Lithium; 3 V; 35 mAh; 12 mm Dia. x 2.0 mm H
70157363
Battery, Coin/Button; Lithium; 3 V; 35 mAh; 12 mm Dia. x 2.0 mm H 70157363
Chemical System Lithium, 3 V, Batteries Features Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature Stable Discharge Characteristics (Uniform Discharge Voltage) Superior High-Rate Pulse Discharge Characteristics Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Extremely Safe (UL Recognized Component; File No. MH12383) Applications Calculators Electronic Notebooks PC Cards LED Related Medical Equipment Memory Back-Up Power Source

Chemical System Lithium, 3 V, Batteries
Features

  • Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature
  • Stable Discharge Characteristics (Uniform Discharge Voltage)
  • Superior High-Rate Pulse Discharge Characteristics
  • Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range)
  • Superior Leakage Resistance
  • Extremely Safe (UL Recognized Component; File No. MH12383)
    Applications
  • Calculators
  • Electronic Notebooks
  • PC Cards
  • LED Related
  • Medical Equipment
  • Memory Back-Up Power Source
Supplier's Site
Battery - 18854860 - Radwell International
Willingboro, NJ, United States
Battery
18854860
Battery 18854860
BATTERY, 3 V, COIN CELL, LITHIUM, 38 MAH, FLAT TOP, 12.5 MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, 3 V, COIN CELL, LITHIUM, 38 MAH, FLAT TOP, 12.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Batteries Batteries
Product Number 70157363 18854860
Product Name Battery, Coin/Button; Lithium; 3 V; 35 mAh; 12 mm Dia. x 2.0 mm H Battery
Standard Cylindrical Battery Sizes 2/3AA
Unlock Full Specs
to access all available technical data

Similar Products

36V Lithium SAFEFlex Material Handling Batteries - FBP-1423 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Button Batteries - 2535458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell
View Details