Dantona Industries, Inc. Battery,Lithium,6.0 v,1500mah,Pressure 2CR5

Description
Features A Single Lithium Battery Generates About 3 V, Twice the Output of Conventional Batteries Spiral Electrode Structure Ensures High-Rate Current Discharge Low Self-Discharge Rate and Long LIfe; Self Discharge Rate: <1% a Year at Room Temperature Stable Discharge Characteristics Superior Leakage Resistance Extremely Safe (UL Recognized Component; File No. MH12383) Usable Over a Wide Temperature Range; Operational Temperature Range: Crimp-sealing Type, –40°C to +60°C; Laser-Sealing Type, –40°C to +85°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Applications Lighting Electronic Locks Medical Equipment Memory Back-Up Power Source
Description
Features A Single Lithium Battery Generates About 3 V, Twice the Output of Conventional Batteries Spiral Electrode Structure Ensures High-Rate Current Discharge Low Self-Discharge Rate and Long LIfe; Self Discharge Rate: <1% a Year at Room Temperature Stable Discharge Characteristics Superior Leakage Resistance Extremely Safe (UL Recognized Component; File No. MH12383) Usable Over a Wide Temperature Range; Operational Temperature Range: Crimp-sealing Type, –40°C to +60°C; Laser-Sealing Type, –40°C to +85°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Applications Lighting Electronic Locks Medical Equipment Memory Back-Up Power Source

Suppliers

Company
Product
Description
Supplier Links
Battery,Lithium,6.0 v,1500mah,Pressure - 70157379 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery,Lithium,6.0 v,1500mah,Pressure
70157379
Battery,Lithium,6.0 v,1500mah,Pressure 70157379
Features A Single Lithium Battery Generates About 3 V, Twice the Output of Conventional Batteries Spiral Electrode Structure Ensures High-Rate Current Discharge Low Self-Discharge Rate and Long LIfe; Self Discharge Rate: <1% a Year at Room Temperature Stable Discharge Characteristics Superior Leakage Resistance Extremely Safe (UL Recognized Component; File No. MH12383) Usable Over a Wide Temperature Range; Operational Temperature Range: Crimp-sealing Type, –40°C to +60°C; Laser-Sealing Type, –40°C to +85°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Applications Lighting Electronic Locks Medical Equipment Memory Back-Up Power Source

Features

  • A Single Lithium Battery Generates About 3 V, Twice the Output of Conventional Batteries
  • Spiral Electrode Structure Ensures High-Rate Current Discharge
  • Low Self-Discharge Rate and Long LIfe; Self Discharge Rate: <1% a Year at Room Temperature
  • Stable Discharge Characteristics
  • Superior Leakage Resistance
  • Extremely Safe (UL Recognized Component; File No. MH12383)
  • Usable Over a Wide Temperature Range; Operational Temperature Range: Crimp-sealing Type, –40°C to +60°C; Laser-Sealing Type, –40°C to +85°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range)
    Applications
  • Lighting
  • Electronic Locks
  • Medical Equipment
  • Memory Back-Up Power Source
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70157379
Product Name Battery,Lithium,6.0 v,1500mah,Pressure
Standard Cylindrical Battery Sizes 2/3AA; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products