Maxell Corporation of America, Inc. Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-318

Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 7200mAh Battery Chemistry: Lithium Cell Type: A Cell Size: Number of Cells: 2 Termination style: Connector Height: 0.7 Length: 2.1 Width: 1.4 Weight: 1.9 oz
Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 7200mAh Battery Chemistry: Lithium Cell Type: A Cell Size: Number of Cells: 2 Termination style: Connector Height: 0.7 Length: 2.1 Width: 1.4 Weight: 1.9 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - Lithium Non-Rechargeable - Lithium Primary Packs - COMP-318 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Lithium Non-Rechargeable - Lithium Primary Packs
COMP-318
Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-318
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 7200mAh Battery Chemistry: Lithium Cell Type: A Cell Size: Number of Cells: 2 Termination style: Connector Height: 0.7 Length: 2.1 Width: 1.4 Weight: 1.9 oz

Manufacturer:

Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 7200mAh

Battery Chemistry: Lithium

Cell Type: A

Cell Size:

Number of Cells: 2

Termination style: Connector

Height: 0.7

Length: 2.1

Width: 1.4

Weight: 1.9 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-318
Product Name Battery - Lithium Non-Rechargeable - Lithium Primary Packs
Standard Cylindrical Battery Sizes A; A
Specialty Cells Battery Packs and Assemblies
Voltage 3.6 volts
Capacity 7.2 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 1445691 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Capacity 7 ampere-hr
View Details