Dantona Industries, Inc. Battery - Nickel Cadmium - NiMH/NiCD Packs CUSTOM-159

Description
Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 2.4V Capacity: 700mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AA Cell Size: Number of Cells: 2 Termination style: Connector Height: 0.6 Length: 2 Width: 1.1 Weight: 1.5 oz
Request a Quote
Description
Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 2.4V Capacity: 700mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AA Cell Size: Number of Cells: 2 Termination style: Connector Height: 0.6 Length: 2 Width: 1.1 Weight: 1.5 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery - Nickel Cadmium - NiMH/NiCD Packs - CUSTOM-159 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Nickel Cadmium - NiMH/NiCD Packs
CUSTOM-159
Battery - Nickel Cadmium - NiMH/NiCD Packs CUSTOM-159
Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 2.4V Capacity: 700mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AA Cell Size: Number of Cells: 2 Termination style: Connector Height: 0.6 Length: 2 Width: 1.1 Weight: 1.5 oz

Manufacturer:

Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs

Rechargeable/Non Rechargeable:

Output Voltage: 2.4V

Capacity: 700mAh

Battery Chemistry: Nickel Cadmium (NICD)

Cell Type: AA

Cell Size:

Number of Cells: 2

Termination style: Connector

Height: 0.6

Length: 2

Width: 1.1

Weight: 1.5 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
CUSTOM-159
Batteries CUSTOM-159
Dual-Lite BP2-A Nicad Battery 2.4V 700m

Dual-Lite BP2-A Nicad Battery 2.4V 700m

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number CUSTOM-159 CUSTOM-159
Product Name Battery - Nickel Cadmium - NiMH/NiCD Packs Batteries
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA
Specialty Cells Battery Packs and Assemblies
Voltage 2.4 volts
Capacity 0.7000 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details