Dantona Industries, Inc. Batteries COM-9009

Description
Motorola HNN9008A NiMH Battery 7.5V 180
Request a Quote
Description
Motorola HNN9008A NiMH Battery 7.5V 180
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Batteries
COM-9009
Batteries COM-9009
Motorola HNN9008A NiMH Battery 7.5V 180

Motorola HNN9008A NiMH Battery 7.5V 180

Buy Now
BATTERY, 7.5 V, 1600MAH, NIMH, HNN9009AR - MOTOROLA - 70157482 - Allied Electronics, Inc.
Fort Worth, TX, USA
BATTERY, 7.5 V, 1600MAH, NIMH, HNN9009AR - MOTOROLA
70157482
BATTERY, 7.5 V, 1600MAH, NIMH, HNN9009AR - MOTOROLA 70157482
BATTERY, 7.5 V, 1600MAH, NIMH, HNN9009AR - MOTOROLA

BATTERY, 7.5 V, 1600MAH, NIMH, HNN9009AR - MOTOROLA

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number COM-9009 70157482
Product Name Batteries BATTERY, 7.5 V, 1600MAH, NIMH, HNN9009AR - MOTOROLA
Secondary Batteries Nickel-metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1468 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 6 inch (152 mm)
View Details
Rechargeable Battery Packs - 1449416 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 73 x 68 x 24 mm
Capacity 2.6 ampere-hr
View Details