Dantona Industries, Inc. Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-238

Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1200mAh Battery Chemistry: Lithium Cell Type: 1/2AA Cell Size: Number of Cells: 1 Termination style: Connector Height: 0.6 Length: 1 Width: Weight: 0.2 oz
Description
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1200mAh Battery Chemistry: Lithium Cell Type: 1/2AA Cell Size: Number of Cells: 1 Termination style: Connector Height: 0.6 Length: 1 Width: Weight: 0.2 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - Lithium Non-Rechargeable - Lithium Primary Packs - COMP-238 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Lithium Non-Rechargeable - Lithium Primary Packs
COMP-238
Battery - Lithium Non-Rechargeable - Lithium Primary Packs COMP-238
Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1200mAh Battery Chemistry: Lithium Cell Type: 1/2AA Cell Size: Number of Cells: 1 Termination style: Connector Height: 0.6 Length: 1 Width: Weight: 0.2 oz

Manufacturer:

Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 1200mAh

Battery Chemistry: Lithium

Cell Type: 1/2AA

Cell Size:

Number of Cells: 1

Termination style: Connector

Height: 0.6

Length: 1

Width:

Weight: 0.2 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-238
Product Name Battery - Lithium Non-Rechargeable - Lithium Primary Packs
Standard Cylindrical Battery Sizes 1/2AA
Specialty Cells Battery Packs and Assemblies
Voltage 3.6 volts
Capacity 1.2 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

AA Rechargeable Batteries - 325776 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-zinc
Standard Cylindrical Battery Sizes AA
Voltage 1.65 volts
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
EXTERNAL BATTERY MODULES - EBM FA10352 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details