Manufacturer:
Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs , Security System
Rechargeable/Non Rechargeable:
Output Voltage: 7.2V
Capacity: 3800mAh
Battery Chemistry: Nickel Metal Hydride (NIMH)
Cell Type:
Cell Size:
Number of Cells: 6
Termination style: Connector
Height: 2.7
Length: 3.9
Width: 0.7
Weight: 11.4 oz
ADT 6PHH4/3A3600-S-D22 NiMH Battery 7.2
RECHARGEABLE BATT, 3.8AH, 7.2V, NIMH; Battery Voltage:7.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:3.8Ah; Battery Size Code:-; Battery Terminals:Connector;
| Dantona Industries, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries |
| Product Number | CUSTOM-475 | CUSTOM-475 | 48AK3883 |
| Product Name | Battery - Nickel Metal Hydride - NiMH/NiCD Packs - Security System | Batteries | Rechargeable Batt, 3.8Ah, 7.2V, Nimh; Battery Voltage Dantona Industries |
| Secondary Batteries | Nickel-metal Hydride | Nickel-metal Hydride | |
| Specialty Cells | Battery Packs and Assemblies | ||
| Voltage | 7.2 volts | 7.2 volts | |
| Capacity | 3.8 ampere-hr | 3.8 ampere-hr | |
| Width / Diameter | 0.7000 inch (17.78 mm) |