Dantona Industries, Inc. Battery - Nickel Cadmium - NiMH/NiCD Packs CUSTOM-439

Description
Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 4.8V Capacity: 350mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AAA Cell Size: Number of Cells: 4 Termination style: Connector Height: 0.82 Length: 1.79 Width: 0.82 Weight: 1.6 oz
Request a Quote
Description
Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 4.8V Capacity: 350mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AAA Cell Size: Number of Cells: 4 Termination style: Connector Height: 0.82 Length: 1.79 Width: 0.82 Weight: 1.6 oz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery - Nickel Cadmium - NiMH/NiCD Packs - CUSTOM-439 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Nickel Cadmium - NiMH/NiCD Packs
CUSTOM-439
Battery - Nickel Cadmium - NiMH/NiCD Packs CUSTOM-439
Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 4.8V Capacity: 350mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AAA Cell Size: Number of Cells: 4 Termination style: Connector Height: 0.82 Length: 1.79 Width: 0.82 Weight: 1.6 oz

Manufacturer:

Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs

Rechargeable/Non Rechargeable:

Output Voltage: 4.8V

Capacity: 350mAh

Battery Chemistry: Nickel Cadmium (NICD)

Cell Type: AAA

Cell Size:

Number of Cells: 4

Termination style: Connector

Height: 0.82

Length: 1.79

Width: 0.82

Weight: 1.6 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
CUSTOM-439
Batteries CUSTOM-439
LumaPro 48H465 Nicad Battery 4.8V 350mA

LumaPro 48H465 Nicad Battery 4.8V 350mA

Buy Now

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc.
Product Category Batteries Batteries
Product Number CUSTOM-439 CUSTOM-439
Product Name Battery - Nickel Cadmium - NiMH/NiCD Packs Batteries
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AAA
Specialty Cells Battery Packs and Assemblies
Voltage 4.8 volts
Capacity 0.3500 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10352 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details