Dantona Industries, Inc. Battery; Lithium; 3 V; 550 mAh CR2450-FT1

Description
Voltage Rating 3 V, Lithium Coin Cell with PC Mounting Features Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature Stable Discharge Characteristics (Uniform Discharge Voltage) Superior High-Rate Pulse Discharge Characteristics Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Extremely Safe (UL Recognized Component; File No. MH12383) Applications Calculators Electronic Notebooks PC Cards LED Related Medical Equipment Memory Back-Up Power Source
Description
Voltage Rating 3 V, Lithium Coin Cell with PC Mounting Features Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature Stable Discharge Characteristics (Uniform Discharge Voltage) Superior High-Rate Pulse Discharge Characteristics Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Extremely Safe (UL Recognized Component; File No. MH12383) Applications Calculators Electronic Notebooks PC Cards LED Related Medical Equipment Memory Back-Up Power Source

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Battery; Lithium; 3 V; 550 mAh
70157354
Battery; Lithium; 3 V; 550 mAh 70157354
Voltage Rating 3 V, Lithium Coin Cell with PC Mounting Features Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature Stable Discharge Characteristics (Uniform Discharge Voltage) Superior High-Rate Pulse Discharge Characteristics Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range) Superior Leakage Resistance Extremely Safe (UL Recognized Component; File No. MH12383) Applications Calculators Electronic Notebooks PC Cards LED Related Medical Equipment Memory Back-Up Power Source

Voltage Rating 3 V, Lithium Coin Cell with PC Mounting
Features

  • Low Self-Discharge Rate and Long Life; Self-Discharge Rate: <1% a Year at Room Temperature
  • Stable Discharge Characteristics (Uniform Discharge Voltage)
  • Superior High-Rate Pulse Discharge Characteristics
  • Usable Over A Wide Temperature Range; Operational Temperature Range: –20°C to +70°C (Consult Sanyo When Using Batteries at Temperatures Exceeding the –20°C to +60°C Range)
  • Superior Leakage Resistance
  • Extremely Safe (UL Recognized Component; File No. MH12383)
    Applications
  • Calculators
  • Electronic Notebooks
  • PC Cards
  • LED Related
  • Medical Equipment
  • Memory Back-Up Power Source
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70157354
Product Name Battery; Lithium; 3 V; 550 mAh
Standard Cylindrical Battery Sizes 2/3AA
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Lead Acid Batteries - 1224862 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Application Mobility and traction
Capacity 42 ampere-hr
View Details