Manufacturer:
Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs
Rechargeable/Non Rechargeable:
Output Voltage: 3.6V
Capacity: 2000mAh
Battery Chemistry: Lithium
Cell Type: 2/3A
Cell Size:
Number of Cells: 1
Termination style: Solder Tabs
Height: 1.3
Length: 0.7
Width:
Weight: 0.6 oz
Saft LS17330-CNR Lithium Battery 3.6V 2
| Dantona Industries, Inc. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Batteries | Batteries |
| Product Number | COMP-29-1 SAFT | COMP-29-1 SAFT |
| Product Name | Battery - Lithium Non-Rechargeable - Lithium Primary Packs | Batteries |
| Standard Cylindrical Battery Sizes | 2/3A; 2/3A | |
| Specialty Cells | Battery Packs and Assemblies | |
| Voltage | 3.6 volts | |
| Capacity | 2 ampere-hr |